Vishay Precision Group 2.7V 350MW SOT23 Zener Diode MMBZ4618-E3-08

Description
DIODE ZENER 2.7V 350MW SOT23-3 Product overview: MMBZ4618-E3-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ4618-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 2.7V 350MW SOT23-3 Product overview: MMBZ4618-E3-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ4618-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.7V 350MW SOT23 Zener Diode - 287-MMBZ4618-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.7V 350MW SOT23 Zener Diode
287-MMBZ4618-E3-08
2.7V 350MW SOT23 Zener Diode 287-MMBZ4618-E3-08
DIODE ZENER 2.7V 350MW SOT23-3 Product overview: MMBZ4618-E3-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ4618-E3-08 can be used for catalog matching and distributor lookup.

DIODE ZENER 2.7V 350MW SOT23-3 Product overview: MMBZ4618-E3-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ4618-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - MMBZ4618-E3-08 - 850472-MMBZ4618-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ4618-E3-08
850472-MMBZ4618-E3-08
Diodes - Zener - Single - MMBZ4618-E3-08 850472-MMBZ4618-E3-08
Manufacturer: Vishay Win Source Part Number: 850472-MMBZ4618-E3-0 8 Series: Automotive, AEC-Q101 Features: Zener Diode 2.7 V 350 mW Package: Reel - TR Family Name: MMBZ4618 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 850472-MMBZ4618-E3-08
Series: Automotive, AEC-Q101
Features: Zener Diode 2.7 V 350 mW
Package: Reel - TR
Family Name: MMBZ4618
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMBZ4618-E3-08
Zener Diodes MMBZ4618-E3-08
Zener Diodes 2.7 Volt 0.225W 5%

Zener Diodes 2.7 Volt 0.225W 5%

Buy Now Datasheet
Diode, Zener, 2.7V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4426 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 2.7V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4426
Diode, Zener, 2.7V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4426
DIODE, ZENER, 2.7V, 350MW, SOT-23-3, FULL REEL; Zener Voltage Nom:2.7V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 2.7V, 350MW, SOT-23-3, FULL REEL; Zener Voltage Nom:2.7V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 2.7V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay - 12X7933 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 2.7V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay
12X7933
Diode, Zener, 2.7V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay 12X7933
DIODE, ZENER, 2.7V, 0.35W, SOT-23-3; Zener Voltage Nom:2.7V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 2.7V, 0.35W, SOT-23-3; Zener Voltage Nom:2.7V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ4618-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ4618-E3-08
Discrete Semiconductor Products - Diodes - Zener MMBZ4618-E3-08
DIODE ZENER 2.7V 350MW SOT23-3

DIODE ZENER 2.7V 350MW SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MMBZ4618-E3-08 850472-MMBZ4618-E3-08 MMBZ4618-E3-08 06X4426 MMBZ4618-E3-08
Product Name 2.7V 350MW SOT23 Zener Diode Diodes - Zener - Single - MMBZ4618-E3-08 Zener Diodes Diode, Zener, 2.7V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SOT-23-3 SOT23; SOT-23 SOT23; SOT-23-3
RoHS Compliant RoHS RoHS
ZZT 1500 ohms 1500 ohms
Tj -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Pin Count 3
Unlock Full Specs
to access all available technical data