Vishay Precision Group Discrete Semiconductor Products - Diodes - Zener - Single MMBZ4617-E3-08

Description
Win Source Part Number: 1079412-MMBZ4617-E3- 08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 350 mW Current - Reverse Leakage @ Vr: 2 µA @ 1 V Voltage - Zener (Nom) (Vz): 2.4 V Impedance (Max) (Zzt): 1.4 kOhms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): MMBZ4681-E3-08; MMBZ5221B-7-F; MMBZ4619-HE3-08; BZX84C2V4-E3-18; MMBZ5225B-7-F; MMBZ5223B-7-F; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: MMBZ4617-E3-08GITR,M MBZ4617-E3-08GICT,MM BZ4617-E3-08GITR-ND, 112-MMBZ4617-E3-08DK R,112-MMBZ4617-E3-08 CT,MMBZ4617-E3-08GIC T-ND,112-MMBZ4617-E3 -08TR,MMBZ4617-E3-08 -ND Base Product Number: MMBZ4617 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1079412-MMBZ4617-E3- 08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 350 mW Current - Reverse Leakage @ Vr: 2 µA @ 1 V Voltage - Zener (Nom) (Vz): 2.4 V Impedance (Max) (Zzt): 1.4 kOhms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): MMBZ4681-E3-08; MMBZ5221B-7-F; MMBZ4619-HE3-08; BZX84C2V4-E3-18; MMBZ5225B-7-F; MMBZ5223B-7-F; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: MMBZ4617-E3-08GITR,M MBZ4617-E3-08GICT,MM BZ4617-E3-08GITR-ND, 112-MMBZ4617-E3-08DK R,112-MMBZ4617-E3-08 CT,MMBZ4617-E3-08GIC T-ND,112-MMBZ4617-E3 -08TR,MMBZ4617-E3-08 -ND Base Product Number: MMBZ4617 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1079412-MMBZ4617-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1079412-MMBZ4617-E3-08
Discrete Semiconductor Products - Diodes - Zener - Single 1079412-MMBZ4617-E3-08
Win Source Part Number: 1079412-MMBZ4617-E3- 08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 350 mW Current - Reverse Leakage @ Vr: 2 µA @ 1 V Voltage - Zener (Nom) (Vz): 2.4 V Impedance (Max) (Zzt): 1.4 kOhms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): MMBZ4681-E3-08; MMBZ5221B-7-F; MMBZ4619-HE3-08; BZX84C2V4-E3-18; MMBZ5225B-7-F; MMBZ5223B-7-F; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: MMBZ4617-E3-08GITR,M MBZ4617-E3-08GICT,MM BZ4617-E3-08GITR-ND, 112-MMBZ4617-E3-08DK R,112-MMBZ4617-E3-08 CT,MMBZ4617-E3-08GIC T-ND,112-MMBZ4617-E3 -08TR,MMBZ4617-E3-08 -ND Base Product Number: MMBZ4617 Product Status: Obsolete

Win Source Part Number: 1079412-MMBZ4617-E3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 350 mW
Current - Reverse Leakage @ Vr: 2 µA @ 1 V
Voltage - Zener (Nom) (Vz): 2.4 V
Impedance (Max) (Zzt): 1.4 kOhms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): MMBZ4681-E3-08; MMBZ5221B-7-F; MMBZ4619-HE3-08; BZX84C2V4-E3-18; MMBZ5225B-7-F; MMBZ5223B-7-F;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: MMBZ4617-E3-08GITR,MMBZ4617-E3-08GICT,MMBZ4617-E3-08GITR-ND,112-MMBZ4617-E3-08DKR,112-MMBZ4617-E3-08CT,MMBZ4617-E3-08GICT-ND,112-MMBZ4617-E3-08TR,MMBZ4617-E3-08-ND
Base Product Number: MMBZ4617
Product Status: Obsolete

Buy Now Datasheet
2.4V 0.35W Zener Diode - 2086-MMBZ4617-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4V 0.35W Zener Diode
2086-MMBZ4617-E3-08
2.4V 0.35W Zener Diode 2086-MMBZ4617-E3-08
Zener Diode, 2.4V V(Z), 5%, 0.35W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: MMBZ4617-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 0.35W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 0.35W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MMBZ4617-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 2.4V V(Z), 5%, 0.35W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: MMBZ4617-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 0.35W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 0.35W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MMBZ4617-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMBZ4617-E3-08
Zener Diodes MMBZ4617-E3-08
Zener Diodes 2.4 Volt 0.225W 5%

Zener Diodes 2.4 Volt 0.225W 5%

Buy Now Datasheet
Diode, Zener, 2.4V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay - 12X7932 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 2.4V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay
12X7932
Diode, Zener, 2.4V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay 12X7932
DIODE, ZENER, 2.4V, 0.35W, SOT-23-3; Zener Voltage Nom:2.4V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 2.4V, 0.35W, SOT-23-3; Zener Voltage Nom:2.4V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 2.4V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4425 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 2.4V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4425
Diode, Zener, 2.4V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4425
DIODE, ZENER, 2.4V, 350MW, SOT-23-3, FULL REEL; Zener Voltage Nom:2.4V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 2.4V, 350MW, SOT-23-3, FULL REEL; Zener Voltage Nom:2.4V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MMBZ4617-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ4617-E3-08
Discrete Semiconductor Products - Diodes - Zener MMBZ4617-E3-08
DIODE ZENER 2.4V 350MW SOT23-3

DIODE ZENER 2.4V 350MW SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1079412-MMBZ4617-E3-08 2086-MMBZ4617-E3-08 MMBZ4617-E3-08 12X7932 MMBZ4617-E3-08
Product Name Discrete Semiconductor Products - Diodes - Zener - Single 2.4V 0.35W Zener Diode Zener Diodes Diode, Zener, 2.4V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener
Package TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT23; SOT-23 SOT23; SOT-23-3
VZ 2.4 volts 2.4 volts
ZZT 1400 ohms 1400 ohms
IR 0.0020 mA 2 mA
Tj -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data