Zener Diode, 27V V(Z), 5%, 0.225W, Silicon, Bidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: MMBZ27VDA-HE3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 0.225W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 0.225W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MMBZ27VDA-HE3-1
Manufacturer: Vishay
Win Source Part Number: 927508-MMBZ27VDA-HE3
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode Array 1 Pair Common Anode 27 V 225 mW - SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: MMBZ27
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: MMBZ27VDA-HE3-18GITR
Zener Diodes 27 Volt 40 Watt Common Anode AUTO
DIODE ZENER 40W 1MA 27V SOT23
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diode Arrays | Zener Diodes | Zener Diodes |
| Product Number | 2086-MMBZ27VDA-HE3-18 | 927508-MMBZ27VDA-HE3-18 | MMBZ27VDA-HE3-18 | MMBZ27VDA-HE3-18 |
| Product Name | 27V 0.225W Zener Diode | Diodes - Zener - Arrays - MMBZ27VDA-HE3-18 | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| RoHS Compliant | RoHS | |||
| PD | 0.2250 milliwatts | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Diode Type | Zener; Zener Diode Array 1 Pair Common Anode 27 V 225 mW - SOT-23-3 |