Vishay Intertechnology, Inc. Backplane Connectors - Specialized MMB25-007

Description
CONN PLUG RACK & PANEL 7POS PCB
Description
CONN PLUG RACK & PANEL 7POS PCB
Datasheet
Datasheet Summary
Powered by GS/AI

The MMB25-007 backplane connector from Lingto Electronic Limited is a microminiature rectangular connector qualified to MIL-C-28748/7/8 standards. It features solder cup contacts and is designed for applications requiring minimal space and weight without compromising performance. The connector is suitable for airborne, instrumentation, and portable equipment, offering high vibration and shock resistance along with a positive locking mechanism. Electrical specifications include a current rating of 5 A for 22 AWG contacts and 3 A for 24 AWG contacts, with a breakdown voltage of 2000 V_RMS at sea level and 500 V_RMS at 70,000 feet. The contact pins are made of phosphor bronze, with gold plating for enhanced conductivity. The connector body is constructed from glass-filled diallyl phthalate, ensuring durability in demanding environments. Various hardware options are available, including fixed and turnable screwlocks, making it versatile for different mounting requirements.

Datasheet Summary
Powered by GS/AI

The MMB25-007 backplane connector from Lingto Electronic Limited is a microminiature rectangular connector qualified to MIL-C-28748/7/8 standards. It features solder cup contacts and is designed for applications requiring minimal space and weight without compromising performance. The connector is suitable for airborne, instrumentation, and portable equipment, offering high vibration and shock resistance along with a positive locking mechanism. Electrical specifications include a current rating of 5 A for 22 AWG contacts and 3 A for 24 AWG contacts, with a breakdown voltage of 2000 V_RMS at sea level and 500 V_RMS at 70,000 feet. The contact pins are made of phosphor bronze, with gold plating for enhanced conductivity. The connector body is constructed from glass-filled diallyl phthalate, ensuring durability in demanding environments. Various hardware options are available, including fixed and turnable screwlocks, making it versatile for different mounting requirements.

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - Specialized - MMB25-007 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
MMB25-007
Backplane Connectors - Specialized MMB25-007
CONN PLUG RACK & PANEL 7POS PCB

CONN PLUG RACK & PANEL 7POS PCB

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number MMB25-007
Product Name Backplane Connectors - Specialized
Geometry Rack and Panel
Unlock Full Specs
to access all available technical data

Similar Products