Vishay Precision Group Mmd1P22G5-5Sl2 T02 Vishay MMB25-0051H1

Description
MMD1P22G5-5SL2 T02
Description
MMD1P22G5-5SL2 T02
Datasheet
Datasheet Summary
Powered by GS/AI

The MMB25-0051H1 is a specialized backplane connector from Lingto Electronic Limited, designed for military and commercial applications. It is qualified to MIL-C-28748/7/8 standards, ensuring reliability in demanding environments. The connector features solder cup contacts and dip solder contacts, with options for fixed and turnable screwlocks. It is particularly suited for airborne, instrumentation, and portable equipment where space and weight are critical without compromising performance. Electrical specifications include a current rating of 5 A for model MM22 and 3 A for model MM24, with a breakdown voltage of 2000 V_RMS at sea level and 500 V_RMS at 70,000 feet. The materials used include phosphor bronze for contact pins and sockets, with gold plating for enhanced conductivity. The connector's body is made from glass-filled diallyl phthalate, providing durability and resistance to high vibration and shock. This connector is ideal for engineers seeking a compact, high-performance solution for their projects, particularly in environments that require stringent quality and reliability standards.

Datasheet Summary
Powered by GS/AI

The MMB25-0051H1 is a specialized backplane connector from Lingto Electronic Limited, designed for military and commercial applications. It is qualified to MIL-C-28748/7/8 standards, ensuring reliability in demanding environments. The connector features solder cup contacts and dip solder contacts, with options for fixed and turnable screwlocks. It is particularly suited for airborne, instrumentation, and portable equipment where space and weight are critical without compromising performance. Electrical specifications include a current rating of 5 A for model MM22 and 3 A for model MM24, with a breakdown voltage of 2000 V_RMS at sea level and 500 V_RMS at 70,000 feet. The materials used include phosphor bronze for contact pins and sockets, with gold plating for enhanced conductivity. The connector's body is made from glass-filled diallyl phthalate, providing durability and resistance to high vibration and shock. This connector is ideal for engineers seeking a compact, high-performance solution for their projects, particularly in environments that require stringent quality and reliability standards.

Suppliers

Company
Product
Description
Supplier Links
Mmd1P22G5-5Sl2 T02 Vishay - 04M6296 - Newark, An Avnet Company
Chicago, IL, United States
Mmd1P22G5-5Sl2 T02 Vishay
04M6296
Mmd1P22G5-5Sl2 T02 Vishay 04M6296
MMD1P22G5-5SL2 T02

MMD1P22G5-5SL2 T02

Supplier's Site
Backplane Connectors - Specialized - MMB25-0051H1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
MMB25-0051H1
Backplane Connectors - Specialized MMB25-0051H1
CONN PLUG RACK & PANEL 5P PNL MT

CONN PLUG RACK & PANEL 5P PNL MT

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 04M6296 MMB25-0051H1
Product Name Mmd1P22G5-5Sl2 T02 Vishay Backplane Connectors - Specialized
Geometry Rack and Panel
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Housing, Green - 1381G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 240.0 amps
View Details
3 suppliers
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details