Vishay Intertechnology, Inc. Electronic Connector MMB21-0441H1

Description
CONN PLUG RACK & PNL 44P PNL MT Product overview: MMB21-0441H1 from Vishay / Dale is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-MMB21-0441H1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN PLUG RACK & PNL 44P PNL MT Product overview: MMB21-0441H1 from Vishay / Dale is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-MMB21-0441H1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 407-MMB21-0441H1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
407-MMB21-0441H1
Electronic Connector 407-MMB21-0441H1
CONN PLUG RACK & PNL 44P PNL MT Product overview: MMB21-0441H1 from Vishay / Dale is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-MMB21-0441H1 can be used for catalog matching and distributor lookup.

CONN PLUG RACK & PNL 44P PNL MT Product overview: MMB21-0441H1 from Vishay / Dale is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-MMB21-0441H1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Specialized - 1079448-MMB21-0441H1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1079448-MMB21-0441H1
Connectors, Interconnects - Backplane Connectors - Specialized 1079448-MMB21-0441H1
Win Source Part Number: 1079448-MMB21-0441H1 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: MM22 Number of Positions: 44 Color: Green Features: Screwlocks Connector Type: Plug, Male Pins Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Connector Style: Rack and Panel Standard Package: 1 Mounting Type: Panel Mount, Through Hole Alternative Parts (Cross-Reference): 1-822473-4; 204505-1; 1757824-3; 17EHD044SAA000; L717HDB44P; 17EHD044PAA000; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A HTSUS: 8536.69.4040 Mfr: Vishay Dale Other Names: MMD1P22-44SL2 T02 RoHS Status: RoHS non-compliant

Win Source Part Number: 1079448-MMB21-0441H1
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: MM22
Number of Positions: 44
Color: Green
Features: Screwlocks
Connector Type: Plug, Male Pins
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Connector Style: Rack and Panel
Standard Package: 1
Mounting Type: Panel Mount, Through Hole
Alternative Parts (Cross-Reference): 1-822473-4; 204505-1; 1757824-3; 17EHD044SAA000; L717HDB44P; 17EHD044PAA000;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
HTSUS: 8536.69.4040
Mfr: Vishay Dale
Other Names: MMD1P22-44SL2 T02
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Backplane Connectors - Specialized - MMB21-0441H1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
MMB21-0441H1
Backplane Connectors - Specialized MMB21-0441H1
CONN PLUG RACK & PNL 44P PNL MT

CONN PLUG RACK & PNL 44P PNL MT

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 407-MMB21-0441H1 1079448-MMB21-0441H1 MMB21-0441H1
Product Name Electronic Connector Connectors, Interconnects - Backplane Connectors - Specialized Backplane Connectors - Specialized
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAL2L2 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details