Vishay Precision Group Electronic Connector MMB21-0341QU

Description
CONN PLG RACK&PNL 34P FREE HANG Product overview: MMB21-0341QU from Vishay / Dale is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-MMB21-0341QU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN PLG RACK&PNL 34P FREE HANG Product overview: MMB21-0341QU from Vishay / Dale is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-MMB21-0341QU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 407-MMB21-0341QU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
407-MMB21-0341QU
Electronic Connector 407-MMB21-0341QU
CONN PLG RACK&PNL 34P FREE HANG Product overview: MMB21-0341QU from Vishay / Dale is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-MMB21-0341QU can be used for catalog matching and distributor lookup.

CONN PLG RACK&PNL 34P FREE HANG Product overview: MMB21-0341QU from Vishay / Dale is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-MMB21-0341QU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Specialized - 1127427-MMB21-0341QU - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1127427-MMB21-0341QU
Connectors, Interconnects - Backplane Connectors - Specialized 1127427-MMB21-0341QU
Win Source Part Number: 1127427-MMB21-0341QU Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: MM22 Number of Positions: 34 Color: Green Features: Screwlocks Connector Type: Plug, Male Pins Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Connector Style: Rack and Panel Standard Package: 1 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A HTSUS: 8536.69.8000 Mfr: Vishay Dale Other Names: MMD1P22-34SK030UA T02 RoHS Status: RoHS non-compliant

Win Source Part Number: 1127427-MMB21-0341QU
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: MM22
Number of Positions: 34
Color: Green
Features: Screwlocks
Connector Type: Plug, Male Pins
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Connector Style: Rack and Panel
Standard Package: 1
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
HTSUS: 8536.69.8000
Mfr: Vishay Dale
Other Names: MMD1P22-34SK030UA T02
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Backplane Connectors - Specialized - MMB21-0341QU - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
MMB21-0341QU
Backplane Connectors - Specialized MMB21-0341QU
CONN PLG RACK&PNL 34P FREE HANG

CONN PLG RACK&PNL 34P FREE HANG

Supplier's Site Datasheet
Mmd1P22-34Sk030Ua T02 Vishay - 04M6276 - Newark, An Avnet Company
Chicago, IL, United States
Mmd1P22-34Sk030Ua T02 Vishay
04M6276
Mmd1P22-34Sk030Ua T02 Vishay 04M6276
MMD1P22-34SK030UA T02

MMD1P22-34SK030UA T02

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 407-MMB21-0341QU 1127427-MMB21-0341QU MMB21-0341QU 04M6276
Product Name Electronic Connector Connectors, Interconnects - Backplane Connectors - Specialized Backplane Connectors - Specialized Mmd1P22-34Sk030Ua T02 Vishay
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #20/16 AWG - 1332-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers