The MMB21-0341G1 is a specialized backplane connector from Lingto Electronic Limited, designed for military and commercial applications. It is qualified to MIL-C-28748/7/8 standards, ensuring reliability in demanding environments. The connector features solder cup contacts and dip solder contacts, with options for fixed and turnable screwlocks. It is particularly suited for airborne, instrumentation, and portable equipment applications, emphasizing minimal space and weight without compromising performance. Electrical specifications include a current rating of 5 A for model MM22 and 3 A for model MM24, with a breakdown voltage of 2000 V_RMS at sea level and 500 V_RMS at 70,000 feet. The contact pins are made of phosphor bronze, with gold plating for enhanced conductivity. The connector body is constructed from glass-filled diallyl phthalate, providing durability and resistance to high vibration and shock. This connector is ideal for engineers seeking a robust solution for high-performance applications where space and weight are critical factors.
CONN PLUG RACK & PNL 34P PNL MT
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 04M6274 | MMB21-0341G1 |
| Product Name | Mmd1P22-34Sl T02 Vishay | Backplane Connectors - Specialized |
| Geometry | Rack and Panel |