Vishay Intertechnology, Inc. Backplane Connectors - Specialized MMB21-0201P1

Description
CONN PLG RACK&PNL 20P FREE HANG
Description
CONN PLG RACK&PNL 20P FREE HANG
Datasheet
Datasheet Summary
Powered by GS/AI

The MMB21-0201P1 is a specialized backplane connector from Lingto Electronic Limited, designed for military and commercial applications. It is qualified to MIL-C-28748/7/8 standards, ensuring reliability in demanding environments. The connector features solder cup contacts and is available with dip solder contacts as an option. It supports 22 AWG and 24 AWG wire sizes, with a current rating of 5 A for model MM22 and 3 A for model MM24. The breakdown voltage is rated at 2000 V_{RMS} at sea level and 500 V_{RMS} at 70,000 feet, making it suitable for high-altitude applications. Constructed with high-quality materials, including phosphor bronze for contact pins and sockets, and gold plating for enhanced conductivity, the connector is designed for long service life and resistance to vibration and shock. It includes features such as fixed and turnable screwlocks for secure connections, and optional closed entry socket contacts for added versatility. This connector is particularly well-suited for airborne, instrumentation, and portable equipment applications where space and weight are critical.

Datasheet Summary
Powered by GS/AI

The MMB21-0201P1 is a specialized backplane connector from Lingto Electronic Limited, designed for military and commercial applications. It is qualified to MIL-C-28748/7/8 standards, ensuring reliability in demanding environments. The connector features solder cup contacts and is available with dip solder contacts as an option. It supports 22 AWG and 24 AWG wire sizes, with a current rating of 5 A for model MM22 and 3 A for model MM24. The breakdown voltage is rated at 2000 V_{RMS} at sea level and 500 V_{RMS} at 70,000 feet, making it suitable for high-altitude applications. Constructed with high-quality materials, including phosphor bronze for contact pins and sockets, and gold plating for enhanced conductivity, the connector is designed for long service life and resistance to vibration and shock. It includes features such as fixed and turnable screwlocks for secure connections, and optional closed entry socket contacts for added versatility. This connector is particularly well-suited for airborne, instrumentation, and portable equipment applications where space and weight are critical.

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - Specialized - MMB21-0201P1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
MMB21-0201P1
Backplane Connectors - Specialized MMB21-0201P1
CONN PLG RACK&PNL 20P FREE HANG

CONN PLG RACK&PNL 20P FREE HANG

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number MMB21-0201P1
Product Name Backplane Connectors - Specialized
Geometry Rack and Panel
Unlock Full Specs
to access all available technical data

Similar Products

Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
50 Ohm SMA Connector, SMA 90° Plug - 110207 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
MDP Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10018783-10220TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers