Vishay Precision Group Mmd1P22-11Sl2Ua T02 Vishay MMB21-0111HU

Description
MMD1P22-11SL2UA T02
Description
MMD1P22-11SL2UA T02
Datasheet
Datasheet Summary
Powered by GS/AI

The MMB21-0111HU is a specialized backplane connector from Lingto Electronic Limited, qualified to military standards MIL-C-28748/7/8. It features solder cup contacts and dip solder contacts, making it suitable for various applications, particularly in airborne, instrumentation, and portable equipment where space and weight are critical. The connector is designed for high performance with a current rating of 5 A for 22 AWG and 3 A for 24 AWG, and it can withstand breakdown voltages of 2000 V_{RMS} at sea level and 500 V_{RMS} at 70,000 feet. Constructed with high-quality materials, the contact pins and sockets are made of phosphor bronze, with optional beryllium copper available. The contact plating is gold, ensuring durability and reliability. The connector also includes features such as fixed and turnable screwlocks, and optional closed entry socket contacts, enhancing its versatility in various configurations. This product is ideal for engineers seeking a robust and reliable connector for demanding environments.

Datasheet Summary
Powered by GS/AI

The MMB21-0111HU is a specialized backplane connector from Lingto Electronic Limited, qualified to military standards MIL-C-28748/7/8. It features solder cup contacts and dip solder contacts, making it suitable for various applications, particularly in airborne, instrumentation, and portable equipment where space and weight are critical. The connector is designed for high performance with a current rating of 5 A for 22 AWG and 3 A for 24 AWG, and it can withstand breakdown voltages of 2000 V_{RMS} at sea level and 500 V_{RMS} at 70,000 feet. Constructed with high-quality materials, the contact pins and sockets are made of phosphor bronze, with optional beryllium copper available. The contact plating is gold, ensuring durability and reliability. The connector also includes features such as fixed and turnable screwlocks, and optional closed entry socket contacts, enhancing its versatility in various configurations. This product is ideal for engineers seeking a robust and reliable connector for demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Mmd1P22-11Sl2Ua T02 Vishay - 04M6267 - Newark, An Avnet Company
Chicago, IL, United States
Mmd1P22-11Sl2Ua T02 Vishay
04M6267
Mmd1P22-11Sl2Ua T02 Vishay 04M6267
MMD1P22-11SL2UA T02

MMD1P22-11SL2UA T02

Supplier's Site
Backplane Connectors - Specialized - MMB21-0111HU - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
MMB21-0111HU
Backplane Connectors - Specialized MMB21-0111HU
CONN PLUG RACK & PNL 11P PNL MT

CONN PLUG RACK & PNL 11P PNL MT

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 04M6267 MMB21-0111HU
Product Name Mmd1P22-11Sl2Ua T02 Vishay Backplane Connectors - Specialized
Geometry Rack and Panel
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Shielded CAT 6, Plug w/Strain Relief Sleeve - 110303(E20424) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
M12 Series Connectors: Robust and Reliable M12 Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Chameleon - 027-6A03-PDD - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details