Vishay Intertechnology, Inc. Backplane Connectors - Specialized MMB21-011

Description
CONN PLUG RACK & PANEL 11P PCB
Description
CONN PLUG RACK & PANEL 11P PCB
Datasheet
Datasheet Summary
Powered by GS/AI

The MMB21-011 backplane connector from Lingto Electronic Limited is a microminiature rectangular connector qualified to MIL-C-28748/7/8 standards. It features solder cup contacts and dip solder contacts, making it versatile for various applications. The connector is designed for high-performance environments, particularly in airborne, instrumentation, and portable equipment, where space and weight are critical without compromising on performance. Electrical specifications include a current rating of 5 A for model MM22 and 3 A for model MM24, with a breakdown voltage of 2000 V_RMS at sea level and 500 V_RMS at 70,000 feet. The contact pins are made of phosphor bronze, with optional beryllium copper available, and are gold-plated for enhanced conductivity. The connector's body is constructed from glass-filled diallyl phthalate, ensuring durability and resistance to high vibration and shock. The MMB21-011 connector is suitable for applications requiring reliable connections in demanding conditions, making it a solid choice for engineers looking for robust backplane connectors.

Datasheet Summary
Powered by GS/AI

The MMB21-011 backplane connector from Lingto Electronic Limited is a microminiature rectangular connector qualified to MIL-C-28748/7/8 standards. It features solder cup contacts and dip solder contacts, making it versatile for various applications. The connector is designed for high-performance environments, particularly in airborne, instrumentation, and portable equipment, where space and weight are critical without compromising on performance. Electrical specifications include a current rating of 5 A for model MM22 and 3 A for model MM24, with a breakdown voltage of 2000 V_RMS at sea level and 500 V_RMS at 70,000 feet. The contact pins are made of phosphor bronze, with optional beryllium copper available, and are gold-plated for enhanced conductivity. The connector's body is constructed from glass-filled diallyl phthalate, ensuring durability and resistance to high vibration and shock. The MMB21-011 connector is suitable for applications requiring reliable connections in demanding conditions, making it a solid choice for engineers looking for robust backplane connectors.

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - Specialized - MMB21-011 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
MMB21-011
Backplane Connectors - Specialized MMB21-011
CONN PLUG RACK & PANEL 11P PCB

CONN PLUG RACK & PANEL 11P PCB

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number MMB21-011
Product Name Backplane Connectors - Specialized
Geometry Rack and Panel
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details