Vishay Precision Group Mmd1P22-9Sk2 T02 Vishay MMB21-0091P1

Description
MMD1P22-9SK2 T02
Description
MMD1P22-9SK2 T02
Datasheet
Datasheet Summary
Powered by GS/AI

The MMB21-0091P1 backplane connector from Lingto Electronic Limited is a microminiature rectangular connector qualified to MIL-C-28748/7/8 standards. It features solder cup contacts and dip solder contacts, making it versatile for various applications. The connector is designed for use in airborne, instrumentation, and portable equipment, emphasizing minimal space and weight without compromising performance. It offers high vibration and shock resistance, along with a positive locking mechanism. Electrical specifications include a current rating of 5 A for Model MM22 and 3 A for Model MM24, with a breakdown voltage of 2000 V_RMS at sea level and 500 V_RMS at 70,000 feet. The contact pins and sockets are made from phosphor bronze, with optional beryllium copper available. The connector body is constructed from glass-filled diallyl phthalate, ensuring durability. Various hardware options are available, including fixed and turnable screwlocks, enhancing its adaptability for different mounting requirements.

Datasheet Summary
Powered by GS/AI

The MMB21-0091P1 backplane connector from Lingto Electronic Limited is a microminiature rectangular connector qualified to MIL-C-28748/7/8 standards. It features solder cup contacts and dip solder contacts, making it versatile for various applications. The connector is designed for use in airborne, instrumentation, and portable equipment, emphasizing minimal space and weight without compromising performance. It offers high vibration and shock resistance, along with a positive locking mechanism. Electrical specifications include a current rating of 5 A for Model MM22 and 3 A for Model MM24, with a breakdown voltage of 2000 V_RMS at sea level and 500 V_RMS at 70,000 feet. The contact pins and sockets are made from phosphor bronze, with optional beryllium copper available. The connector body is constructed from glass-filled diallyl phthalate, ensuring durability. Various hardware options are available, including fixed and turnable screwlocks, enhancing its adaptability for different mounting requirements.

Suppliers

Company
Product
Description
Supplier Links
Mmd1P22-9Sk2 T02 Vishay - 04M6266 - Newark, An Avnet Company
Chicago, IL, United States
Mmd1P22-9Sk2 T02 Vishay
04M6266
Mmd1P22-9Sk2 T02 Vishay 04M6266
MMD1P22-9SK2 T02

MMD1P22-9SK2 T02

Supplier's Site
Backplane Connectors - Specialized - MMB21-0091P1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
MMB21-0091P1
Backplane Connectors - Specialized MMB21-0091P1
CONN PLG RACK & PNL 9P FREE HANG

CONN PLG RACK & PNL 9P FREE HANG

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 04M6266 MMB21-0091P1
Product Name Mmd1P22-9Sk2 T02 Vishay Backplane Connectors - Specialized
Geometry Rack and Panel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS-BK - Anderson Power Products
Specs
Mounting BusBarHardware
Current Rating 120.0 to 240.0 amps
Contact Size (AWG) 10 AWG
View Details
3 suppliers