820 kOhms ±1% 1W Chip Resistor MELF, 0207 High Voltage Thin Film
820 kOhms ±1% 1W Chip Resistor MELF, 0207 High Voltage Thin Film
820 kOhms ±1% 1W Chip Resistor MELF, 0207 High Voltage Thin Film
MELF Resistors 1watt 820Kohms 1% 50ppm High Voltage Product overview: MMB0207MC8203FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB0207MC8203FB20
Surface Mount MELF Resistor, VISHAY - MMB 0207 HV Series, 820 kohm, 400 mW, 1%, Thin Film RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | MMB-820KCDKR-ND | 52-MMB0207MC8203FB200 | 42Y3243 |
| Product Name | Chip Resistor - Surface Mount | Resistor | Surface Mount Melf Resistor, Vishay Mmb 0207 Hv Series, 820 Kohm, 400 Mw, 1%, Thin Film Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use; High Voltage Resistor | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | MELF, 0207 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 1 +/- % | 1 +/- % |