Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MMB0207MC4704FB200

Description
4.7 MOhms ±1% 1W Chip Resistor MELF, 0207 High Voltage Thin Film
Request a Quote Datasheet
Description
4.7 MOhms ±1% 1W Chip Resistor MELF, 0207 High Voltage Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMB-4.7MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-4.7MCDKR-ND
Chip Resistor - Surface Mount MMB-4.7MCDKR-ND
4.7 MOhms ±1% 1W Chip Resistor MELF, 0207 High Voltage Thin Film

4.7 MOhms ±1% 1W Chip Resistor MELF, 0207 High Voltage Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-4.7MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-4.7MCTR-ND
Chip Resistor - Surface Mount MMB-4.7MCTR-ND
4.7 MOhms ±1% 1W Chip Resistor MELF, 0207 High Voltage Thin Film

4.7 MOhms ±1% 1W Chip Resistor MELF, 0207 High Voltage Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-4.7MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-4.7MCCT-ND
Chip Resistor - Surface Mount MMB-4.7MCCT-ND
4.7 MOhms ±1% 1W Chip Resistor MELF, 0207 High Voltage Thin Film

4.7 MOhms ±1% 1W Chip Resistor MELF, 0207 High Voltage Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MMB-4.7MCDKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging MELF, 0207
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 2-1879208-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 68 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers