Vishay Intertechnology, Inc. Resistor MMB0207MC4703FB200

Description
MELF Resistors 1watt 470Kohms 1% 50ppm High Voltage Product overview: MMB0207MC4703FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB0207MC4703FB20 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 1watt 470Kohms 1% 50ppm High Voltage Product overview: MMB0207MC4703FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB0207MC4703FB20 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MELF Resistors 1watt 470Kohms 1% 50ppm High Voltage Product overview: MMB0207MC4703FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB0207MC4703FB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1watt 470Kohms 1% 50ppm High Voltage Product overview: MMB0207MC4703FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB0207MC4703FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMB-470KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-470KCCT-ND
Chip Resistor - Surface Mount MMB-470KCCT-ND
470 kOhms ±1% 1W Chip Resistor MELF, 0207 High Voltage Thin Film

470 kOhms ±1% 1W Chip Resistor MELF, 0207 High Voltage Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-470KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-470KCTR-ND
Chip Resistor - Surface Mount MMB-470KCTR-ND
470 kOhms ±1% 1W Chip Resistor MELF, 0207 High Voltage Thin Film

470 kOhms ±1% 1W Chip Resistor MELF, 0207 High Voltage Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-470KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-470KCDKR-ND
Chip Resistor - Surface Mount MMB-470KCDKR-ND
470 kOhms ±1% 1W Chip Resistor MELF, 0207 High Voltage Thin Film

470 kOhms ±1% 1W Chip Resistor MELF, 0207 High Voltage Thin Film

Buy Now Datasheet
Surface Mount Melf Resistor, Vishay Mmb 0207 Hv Series, 470 Kohm, 400 Mw, 1%, Thin Film Rohs Compliant Vishay - 42Y3237 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Vishay Mmb 0207 Hv Series, 470 Kohm, 400 Mw, 1%, Thin Film Rohs Compliant Vishay
42Y3237
Surface Mount Melf Resistor, Vishay Mmb 0207 Hv Series, 470 Kohm, 400 Mw, 1%, Thin Film Rohs Compliant Vishay 42Y3237
Surface Mount MELF Resistor, VISHAY - MMB 0207 HV Series, 470 kohm, 400 mW, 1%, Thin Film RoHS Compliant: Yes

Surface Mount MELF Resistor, VISHAY - MMB 0207 HV Series, 470 kohm, 400 mW, 1%, Thin Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-MMB0207MC4703FB200 MMB-470KCCT-ND 42Y3237
Product Name Resistor Chip Resistor - Surface Mount Surface Mount Melf Resistor, Vishay Mmb 0207 Hv Series, 470 Kohm, 400 Mw, 1%, Thin Film Rohs Compliant Vishay
Resistance Range 470000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 1000 volts
Operating AC Voltage 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622824-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers