Vishay Precision Group Chip Resistor - Surface Mount MMB0207MC3304FB200

Description
MMB 0207-50 1% HV B2 3M3
Request a Quote Datasheet
Description
MMB 0207-50 1% HV B2 3M3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MMB0207MC3304FB200TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB0207MC3304FB200TR-ND
Chip Resistor - Surface Mount 749-MMB0207MC3304FB200TR-ND
MMB 0207-50 1% HV B2 3M3

MMB 0207-50 1% HV B2 3M3

Buy Now Datasheet
Surface Mount Melf Resistor, Vishay Mmb 0207 Hv Series, 3.3 Mohm, 400 Mw, 1%, Thin Film Rohs Compliant Vishay - 42Y3233 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Vishay Mmb 0207 Hv Series, 3.3 Mohm, 400 Mw, 1%, Thin Film Rohs Compliant Vishay
42Y3233
Surface Mount Melf Resistor, Vishay Mmb 0207 Hv Series, 3.3 Mohm, 400 Mw, 1%, Thin Film Rohs Compliant Vishay 42Y3233
Surface Mount MELF Resistor, VISHAY - MMB 0207 HV Series, 3.3 Mohm, 400 mW, 1%, Thin Film RoHS Compliant: Yes

Surface Mount MELF Resistor, VISHAY - MMB 0207 HV Series, 3.3 Mohm, 400 mW, 1%, Thin Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MMB0207MC3304FB200TR-ND 42Y3233
Product Name Chip Resistor - Surface Mount Surface Mount Melf Resistor, Vishay Mmb 0207 Hv Series, 3.3 Mohm, 400 Mw, 1%, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0207 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details