Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MMB0207MC2204FB200

Description
2.2 MOhms ±1% 1W Chip Resistor MELF, 0207 High Voltage Thin Film
Request a Quote Datasheet
Description
2.2 MOhms ±1% 1W Chip Resistor MELF, 0207 High Voltage Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMB-2.2MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-2.2MCDKR-ND
Chip Resistor - Surface Mount MMB-2.2MCDKR-ND
2.2 MOhms ±1% 1W Chip Resistor MELF, 0207 High Voltage Thin Film

2.2 MOhms ±1% 1W Chip Resistor MELF, 0207 High Voltage Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-2.2MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-2.2MCTR-ND
Chip Resistor - Surface Mount MMB-2.2MCTR-ND
2.2 MOhms ±1% 1W Chip Resistor MELF, 0207 High Voltage Thin Film

2.2 MOhms ±1% 1W Chip Resistor MELF, 0207 High Voltage Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-2.2MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-2.2MCCT-ND
Chip Resistor - Surface Mount MMB-2.2MCCT-ND
2.2 MOhms ±1% 1W Chip Resistor MELF, 0207 High Voltage Thin Film

2.2 MOhms ±1% 1W Chip Resistor MELF, 0207 High Voltage Thin Film

Buy Now Datasheet
MELF Resistors 1watt 2.2Mohms 1% 50ppm High Voltage Product overview: MMB0207MC2204FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB0207MC2204FB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1watt 2.2Mohms 1% 50ppm High Voltage Product overview: MMB0207MC2204FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB0207MC2204FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number MMB-2.2MCDKR-ND 52-MMB0207MC2204FB200
Product Name Chip Resistor - Surface Mount Resistor
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging MELF, 0207
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers