Vishay Precision Group Chip Resistor - Surface Mount MMB0207MC1804FB200

Description
MMB 0207-50 1% HV B2 1M8
Request a Quote Datasheet
Description
MMB 0207-50 1% HV B2 1M8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MMB0207MC1804FB200TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB0207MC1804FB200TR-ND
Chip Resistor - Surface Mount 749-MMB0207MC1804FB200TR-ND
MMB 0207-50 1% HV B2 1M8

MMB 0207-50 1% HV B2 1M8

Buy Now Datasheet
Surface Mount Melf Resistor, Vishay Mmb 0207 Hv Series, 1.8 Mohm, 400 Mw, 1%, Thin Film Rohs Compliant Vishay - 42Y3230 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Vishay Mmb 0207 Hv Series, 1.8 Mohm, 400 Mw, 1%, Thin Film Rohs Compliant Vishay
42Y3230
Surface Mount Melf Resistor, Vishay Mmb 0207 Hv Series, 1.8 Mohm, 400 Mw, 1%, Thin Film Rohs Compliant Vishay 42Y3230
Surface Mount MELF Resistor, VISHAY - MMB 0207 HV Series, 1.8 Mohm, 400 mW, 1%, Thin Film RoHS Compliant: Yes

Surface Mount MELF Resistor, VISHAY - MMB 0207 HV Series, 1.8 Mohm, 400 mW, 1%, Thin Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MMB0207MC1804FB200TR-ND 42Y3230
Product Name Chip Resistor - Surface Mount Surface Mount Melf Resistor, Vishay Mmb 0207 Hv Series, 1.8 Mohm, 400 Mw, 1%, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0207 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details