MELF Resistors 1watt 1.2Mohms 1% 50ppm High Voltage Product overview: MMB0207MC1204FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB0207MC1204FB20
Win Source Part Number: 1000429-MMB0207MC120
Category: Resistors>Chip Resistor - Surface Mount
Series: MMB HV - Professional
Features: High Voltage
Package: Tape & Reel
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 1W
Composition: Thin Film
Number of Terminations: 2
Resistance: 1.2 MOhms
Package / Case: MELF, 0207
Supplier Device Package: 0207
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0040
Mfr: Vishay Beyschlag/Draloric/B
Other Names: MMB-1.2MCTR,MMB-1.2M
1.2 MOhms ±1% 1W Chip Resistor MELF, 0207 High Voltage Thin Film
1.2 MOhms ±1% 1W Chip Resistor MELF, 0207 High Voltage Thin Film
1.2 MOhms ±1% 1W Chip Resistor MELF, 0207 High Voltage Thin Film
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-MMB0207MC1204FB200 | 1000429-MMB0207MC1204FB200 | MMB-1.2MCDKR-ND |
| Product Name | Resistor | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Resistance Range | 1.20E6 ohms | 1.20E6 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C |
| Operating DC Voltage | 1000 volts | ||
| Operating AC Voltage | 1000 volts |