10 MOhms ±1% 1W Chip Resistor MELF, 0207 High Voltage Thin Film
10 MOhms ±1% 1W Chip Resistor MELF, 0207 High Voltage Thin Film
10 MOhms ±1% 1W Chip Resistor MELF, 0207 High Voltage Thin Film
MELF Resistors 1watt 10Mohms 1% 50ppm High Voltage Product overview: MMB0207MC1005FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB0207MC1005FB20
Surface Mount MELF Resistor, VISHAY - MMB 0207 HV Series, 10 Mohm, 400 mW, 1%, Thin Film RoHS Compliant: Yes
RES SMD 10M OHM 1% 1W MELF
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | MMB-10MCDKR-ND | 52-MMB0207MC1005FB200 | 42Y3231 | MMB0207MC1005FB200 |
| Product Name | Chip Resistor - Surface Mount | Resistor | Surface Mount Melf Resistor, Vishay Mmb 0207 Hv Series, 10 Mohm, 400 Mw, 1%, Thin Film Rohs Compliant Vishay | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use; High Voltage Resistor | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | MELF, 0207 | Surface Mount Technology (SMT / SMD) | MELF, 0207 | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |