1 MOhms ±1% 1W Chip Resistor MELF, 0207 High Voltage Thin Film
1 MOhms ±1% 1W Chip Resistor MELF, 0207 High Voltage Thin Film
1 MOhms ±1% 1W Chip Resistor MELF, 0207 High Voltage Thin Film
Surface Mount MELF Resistor, VISHAY - MMB 0207 HV Series, 1 Mohm, 400 mW, 1%, Thin Film RoHS Compliant: Yes
RES SMD 1M OHM 1% 1W MELF
RES SMD 1M OHM 1% 1W MELF
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 667635 | MMB-1.0MCCT-ND | 42Y3227 | MMB0207MC1004FB200 | MMB0207MC1004FB200 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Surface Mount Melf Resistor, Vishay Mmb 0207 Hv Series, 1 Mohm, 400 Mw, 1%, Thin Film Rohs Compliant Vishay | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip); Thin Film | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0207 | MELF, 0207 | Surface Mount Technology (SMT / SMD) | MELF, 0207 | |
| Resistance Range | 1.00E-3 ohms | 1.00E6 ohms | 1.00E-3 ohms | ||
| Tolerance | 0.0100 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 1 watts | 1 watts | 1 watts | 1 watts |