0 Ohms Jumper 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
0 Ohms Jumper 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
0 Ohms Jumper 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Vishay MMB02070Z0000ZB200
Manufacturer: Vishay
Win Source Part Number: 885294-MMB02070Z0000
Series: MMB - Professional
Operating Temperature Range: -55°C ~ 155°C
Features: 0 Ohms Jumper 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: MELF, 0207
Package: Reel - TR
Categories: Resistors
Case / Package: 0207
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.21.0040
Other Part Number: MMB-0.0DKR-ND, MMB-0.0BTR, MMB-0.0BCT, MMB-0.0CT, MMB-0.0BDKR, MMB-0.0TR, MMB-0.0TR-ND, MMB-0.0CT-ND, MMB-0.0DKR
MELF Resistors Zero Ohm Jumper Product overview: MMB02070Z0000ZB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070Z0000ZB20
MELF RES, AEC-Q200, THIN FILM, 0R, 0207; Resistor Case / Package:MELF 0207 [6123 Metric]; Resistor Technology:Thin Film; Power Rating:1W; Current Rating:5A; Product Range:MMB 0207 Series; Product Length:5.8mm; Product Width:- RoHS Compliant: Yes
MELF RES, AEC-Q200, THIN FILM, 0R, 0207; Resistor Case / Package:MELF 0207 [6123 Metric]; Resistor Technology:Thin Film; Power Rating:1W; Current Rating:5A; Product Range:MMB 0207 Series; Product Length:5.8mm; Product Width:- RoHS Compliant: Yes
RES SMD 0 OHM JUMPER 1W 0207
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | MMB-0.0BDKR-ND | 6788157 | 6788157P | 1804191 | 885294-MMB02070Z0000ZB200 | 52-MMB02070Z0000ZB200 | 61AC6094 | MMB02070Z0000ZB200 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount - MMB02070Z0000ZB200 | Resistor | Melf Res, Aec-Q200, Thin Film, 0R, 0207; Resistor Case / Package Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||||||
| Category / Application | Automotive; General Use | |||||||
| Technology / Construction | Thin Film (Chip) | Thin film | Thin Film (Chip); Thin Film | Thin film | MetalFilm; Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | MELF, 0207 | Surface Mount Technology (SMT / SMD); Melf 0207 | Surface Mount Technology (SMT / SMD); 0207 | Surface Mount Technology (SMT / SMD); Melf 0207 | MELF 0207 [6123 Metric] | |||
| Resistance Range | 0.0 ohms | 0.0 ohms | 0.0 ohms | 0.0 ohms |