Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MMB02070D1509DB200

Description
MMB 0207-25 0.5% B2 15R
Request a Quote Datasheet
Description
MMB 0207-25 0.5% B2 15R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MMB02070D1509DB200TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB02070D1509DB200TR-ND
Chip Resistor - Surface Mount 749-MMB02070D1509DB200TR-ND
MMB 0207-25 0.5% B2 15R

MMB 0207-25 0.5% B2 15R

Buy Now Datasheet
MELF Resistors MMB 0207-25 0.5% B2 15R Product overview: MMB02070D1509DB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070D1509DB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors MMB 0207-25 0.5% B2 15R Product overview: MMB02070D1509DB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070D1509DB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMB02070D1509DB200 - 1151680-MMB02070D1509DB200 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMB02070D1509DB200
1151680-MMB02070D1509DB200
Chip Resistor - Surface Mount - MMB02070D1509DB200 1151680-MMB02070D1509DB200
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1151680-MMB02070D150 9DB200 Contact Plating: Tin Tolerance: 0.5 % Temperature Coefficient: 25 ppm/°C Operating Supply Voltage: 300 V Composition: Thin Film Resistance: 15 Ω Categories: Chip Resistor - Surface Mount Case / Package: 0207 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1151680-MMB02070D1509DB200
Contact Plating: Tin
Tolerance: 0.5 %
Temperature Coefficient: 25 ppm/°C
Operating Supply Voltage: 300 V
Composition: Thin Film
Resistance: 15 Ω
Categories: Chip Resistor - Surface Mount
Case / Package: 0207
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 749-MMB02070D1509DB200TR-ND 52-MMB02070D1509DB200 1151680-MMB02070D1509DB200
Product Name Chip Resistor - Surface Mount Resistor Chip Resistor - Surface Mount - MMB02070D1509DB200
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging MELF, 0207
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details