Vishay Intertechnology, Inc. SMD 1.5 Ohm 5W Resistor MMB02070D1508GB700

Description
Res Thnflm 0207 1.5 Ohm 2% 2/5W 25PPM Mld Melf SMD Product overview: MMB02070D1508GB700 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070D1508GB70 0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Res Thnflm 0207 1.5 Ohm 2% 2/5W 25PPM Mld Melf SMD Product overview: MMB02070D1508GB700 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070D1508GB70 0 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5 Ohm 5W Resistor - 52-MMB02070D1508GB700 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5 Ohm 5W Resistor
52-MMB02070D1508GB700
SMD 1.5 Ohm 5W Resistor 52-MMB02070D1508GB700
Res Thnflm 0207 1.5 Ohm 2% 2/5W 25PPM Mld Melf SMD Product overview: MMB02070D1508GB700 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070D1508GB70 0 can be used for catalog matching and distributor lookup.

Res Thnflm 0207 1.5 Ohm 2% 2/5W 25PPM Mld Melf SMD Product overview: MMB02070D1508GB700 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070D1508GB700 can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - MMB02070D1508GB700 - 968973-MMB02070D1508GB700 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMB02070D1508GB700
968973-MMB02070D1508GB700
Chip Resistor - Surface Mount - MMB02070D1508GB700 968973-MMB02070D1508GB700
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968973-MMB02070D1508 GB700 Tolerance: 2 % Operating Supply Voltage: 300 V Resistance: 1.5 Ω Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 968973-MMB02070D1508GB700
Tolerance: 2 %
Operating Supply Voltage: 300 V
Resistance: 1.5 Ω
Categories: Chip Resistor - Surface Mount
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-MMB02070D1508GB700 968973-MMB02070D1508GB700
Product Name SMD 1.5 Ohm 5W Resistor Chip Resistor - Surface Mount - MMB02070D1508GB700
Resistance Range 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2204FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details