Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106586-MMB02070D100
Operating Supply Voltage: 300 V
Resistance: 100 kΩ
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1106586-MMB02070D1003DB200 |
| Product Name | Custom Parts - Custom Parts (J - M) - MMB02070D1003DB200 |