Vishay Intertechnology, Inc. 0.4W 200V Resistor MMB02070C9109FB200

Description
MELF Resistors 0.4W 91ohms 1% 0207 200V Product overview: MMB02070C9109FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C9109FB20 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 0.4W 91ohms 1% 0207 200V Product overview: MMB02070C9109FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C9109FB20 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W 200V Resistor - 52-MMB02070C9109FB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMB02070C9109FB200
0.4W 200V Resistor 52-MMB02070C9109FB200
MELF Resistors 0.4W 91ohms 1% 0207 200V Product overview: MMB02070C9109FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C9109FB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 91ohms 1% 0207 200V Product overview: MMB02070C9109FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C9109FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-MMB02070C9109FB200CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB02070C9109FB200CT-ND
Chip Resistor - Surface Mount 749-MMB02070C9109FB200CT-ND
RES SMD 91 OHM 1% 1W 0207

RES SMD 91 OHM 1% 1W 0207

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMB02070C9109FB200TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB02070C9109FB200TR-ND
Chip Resistor - Surface Mount 749-MMB02070C9109FB200TR-ND
91 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

91 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMB02070C9109FB200DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB02070C9109FB200DKR-ND
Chip Resistor - Surface Mount 749-MMB02070C9109FB200DKR-ND
RES SMD 91 OHM 1% 1W 0207

RES SMD 91 OHM 1% 1W 0207

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMB02070C9109FB200
1078225-MMB02070C9109FB200
Chip Resistor - Surface Mount - MMB02070C9109FB200 1078225-MMB02070C9109FB200
Manufacturer: Vishay Win Source Part Number: 1078225-MMB02070C910 9FB200 Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 1W Resistance (Ohms): 91 Composition: Thin Film Number of Terminations: 2 Family Name: MMB 0207 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0207 Alternative Parts (Cross-Reference): WRM0207D-91RFI; WRM0207C-91RFI; MMB02070C9109FB700; Introduction Date: February 01, 1990 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1078225-MMB02070C9109FB200
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 1W
Resistance (Ohms): 91
Composition: Thin Film
Number of Terminations: 2
Family Name: MMB 0207
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0207
Alternative Parts (Cross-Reference): WRM0207D-91RFI; WRM0207C-91RFI; MMB02070C9109FB700;
Introduction Date: February 01, 1990
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MMB02070C9109FB200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMB02070C9109FB200
Resistors - Chip Resistor - Surface Mount MMB02070C9109FB200
RES SMD 91 OHM 1% 1W 0207

RES SMD 91 OHM 1% 1W 0207

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-MMB02070C9109FB200 749-MMB02070C9109FB200CT-ND 1078225-MMB02070C9109FB200 MMB02070C9109FB200
Product Name 0.4W 200V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MMB02070C9109FB200 Resistors - Chip Resistor - Surface Mount
Resistance Range 91 ohms 91 ohms 91 ohms 91 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 350 volts
Operating AC Voltage 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details