Vishay MMB02070C8209FB200
MELF Resistors 1W 82ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C8209FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C8209FB20
Manufacturer: Vishay
Win Source Part Number: 885293-MMB02070C8209
Series: MMB - Professional
Operating Temperature Range: -55°C ~ 155°C
Features: 82 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: MELF, 0207
Package: Reel - TR
Categories: Resistors
Case / Package: 0207
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.21.0040
Other Part Number: 749-1391-2, 749-1391-6, MMB02070C8209FB200-N
82 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
82 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
82 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES SMD 82 OHM 1% 1W 0207
RES SMD 82 OHM 1% 1W 0207
Surface Mount MELF Resistor, MMB 0207 Series, 82 ohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 6788153 | 6788153P | 1804327 | 52-MMB02070C8209FB200 | 885293-MMB02070C8209FB200 | 749-1391-2-ND | MMB02070C8209FB200 | MMB02070C8209FB200 | 98H1950 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Resistors | 1W 300V Resistor | Chip Resistor - Surface Mount - MMB02070C8209FB200 | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Surface Mount Melf Resistor, Mmb 0207 Series, 82 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay |
| Technology / Construction | Thin film | Thin Film (Chip); Thin Film | Thin film | MetalFilm; Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | MetalFilm | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Melf 0207 | Surface Mount Technology (SMT / SMD); 0207 | Surface Mount Technology (SMT / SMD); Melf 0207 | MELF, 0207 | MELF, 0207 | Surface Mount Technology (SMT / SMD) | |||
| Standards and Certifications | RoHS | RoHS | RoHS; Aec-q200 | RoHS | RoHS | ||||
| Resistance Range | 82 ohms | 82 ohms | 82 ohms | 82 ohms | 82 ohms | ||||
| Power Rating | 0.4000 watts | 1 watts | 1 watts | 1 watts |