The MMB 0207 Series Surface Mount MELF Resistor features a resistance value of 8.2 Ohms and a power rating of 400 mW. It has a tolerance of 1%, ensuring precise performance in various applications. This resistor is constructed using advanced metal film technology, which provides excellent stability and reliability, making it suitable for demanding environments such as automotive, telecommunications, and medical equipment. The operating temperature range is from -55 °C to 155 °C, and it is RoHS compliant. The resistor is designed to withstand a maximum operating voltage of 350 V and has a low failure rate, contributing to its long functional lifetime.
MELF Resistors 1W 8.2ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C8208FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C8208FB20
8.2 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
8.2 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
8.2 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Surface Mount MELF Resistor, MMB 0207 Series, 8.2 ohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-MMB02070C8208FB200 | 6788150 | 1804476 | 749-1498-2-ND | 19J4511 |
| Product Name | 1W 300V Resistor | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Surface Mount Melf Resistor, Mmb 0207 Series, 8.2 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay |
| Resistance Range | 8.2 ohms | 8.2 ohms | |||
| Tolerance | 1 +/- % | 1 +/- % | |||
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | |||
| Operating DC Voltage | 200 volts | ||||
| Operating AC Voltage | 200 volts |