82 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
82 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
82 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
MELF Resistors 1W 82Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C8202FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C8202FB20
RES SMD 82K OHM 1% 1W 0207
Surface Mount MELF Resistor, MMB 0207 Series, 82 kohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 749-1390-2-ND | 52-MMB02070C8202FB200 | MMB02070C8202FB200 | 19J4508 |
| Product Name | Chip Resistor - Surface Mount | 1W 300V Resistor | Chip Resistor - Surface Mount | Surface Mount Melf Resistor, Mmb 0207 Series, 82 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | MetalFilm | |
| Mounting / Packaging | MELF, 0207 | Surface Mount Technology (SMT / SMD) | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |