Vishay Precision Group Resistance Vishay MMB02070C8202FB200.

Description
Resistance:82kohm; Product Range:MMB 0207 Series; Voltage Rating:300V; Resistor Element Type:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor Case:MELF 0207 [6123 Metric] RoHS Compliant: Yes
Description
Resistance:82kohm; Product Range:MMB 0207 Series; Voltage Rating:300V; Resistor Element Type:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor Case:MELF 0207 [6123 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 29AC8368 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
29AC8368
Resistance Vishay 29AC8368
Resistance:82kohm; Product Range:MMB 0207 Series; Voltage Rating:300V; Resistor Element Type:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor Case:MELF 0207 [6123 Metric] RoHS Compliant: Yes

Resistance:82kohm; Product Range:MMB 0207 Series; Voltage Rating:300V; Resistor Element Type:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor Case:MELF 0207 [6123 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC8368
Product Name Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 82000 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details