Vishay Precision Group Surface Mount Resistors MMB02070C7509FB200

Description
Vishay MMB02070C7509FB200
Request a Quote Datasheet
Description
Vishay MMB02070C7509FB200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 667634 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667634
Surface Mount Resistors 667634
Vishay MMB02070C7509FB200

Vishay MMB02070C7509FB200

Supplier's Site
Chip Resistor - Surface Mount - MMB-75BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-75BTR-ND
Chip Resistor - Surface Mount MMB-75BTR-ND
75 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

75 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-75BDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-75BDKR-ND
Chip Resistor - Surface Mount MMB-75BDKR-ND
75 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

75 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-75BCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-75BCT-ND
Chip Resistor - Surface Mount MMB-75BCT-ND
75 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

75 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
1W 200V Resistor - 52-MMB02070C7509FB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 200V Resistor
52-MMB02070C7509FB200
1W 200V Resistor 52-MMB02070C7509FB200
MELF Resistors 1W 75ohms 1% 0207 MELF 200V 50ppm Product overview: MMB02070C7509FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C7509FB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1W 75ohms 1% 0207 MELF 200V 50ppm Product overview: MMB02070C7509FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C7509FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor,metal Alloy,75Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay - 24M0365 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,75Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
24M0365
Resistor,metal Alloy,75Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay 24M0365
Resistor,Metal Alloy,75Ohms,300WV,1 +/-% Tol,-50,50ppm-TC RoHS Compliant: Yes

Resistor,Metal Alloy,75Ohms,300WV,1+/-% Tol,-50,50ppm-TC RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75R, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay - 84AH7530 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay
84AH7530
Res, 75R, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay 84AH7530
RES, 75R, 1%, 1W, 0207, THIN FILM ROHS COMPLIANT: YES

RES, 75R, 1%, 1W, 0207, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 667634 MMB-75BTR-ND 52-MMB02070C7509FB200 24M0365 84AH7530
Product Name Surface Mount Resistors Chip Resistor - Surface Mount 1W 200V Resistor Resistor,metal Alloy,75Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay Res, 75R, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) MetalAlloy Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0207 MELF, 0207
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 0.0100 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details