Vishay Intertechnology, Inc. Resistors - Chip Resistor - Surface Mount MMB02070C7508FB200

Description
Win Source Part Number: 1167591-MMB02070C750 8FB200 Category: Resistors>Chip Resistor - Surface Mount Series: MMB - Professional Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel (TR) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thin Film Number of Terminations: 2 Resistance: 7.5 Ohms Package / Case: MELF, 0207 Supplier Device Package: 0207 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Beyschlag/Draloric/B C Components
Request a Quote Datasheet
Description
Win Source Part Number: 1167591-MMB02070C750 8FB200 Category: Resistors>Chip Resistor - Surface Mount Series: MMB - Professional Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel (TR) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thin Film Number of Terminations: 2 Resistance: 7.5 Ohms Package / Case: MELF, 0207 Supplier Device Package: 0207 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Beyschlag/Draloric/B C Components
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1167591-MMB02070C7508FB200
Resistors - Chip Resistor - Surface Mount 1167591-MMB02070C7508FB200
Win Source Part Number: 1167591-MMB02070C750 8FB200 Category: Resistors>Chip Resistor - Surface Mount Series: MMB - Professional Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel (TR) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thin Film Number of Terminations: 2 Resistance: 7.5 Ohms Package / Case: MELF, 0207 Supplier Device Package: 0207 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 1167591-MMB02070C7508FB200
Category: Resistors>Chip Resistor - Surface Mount
Series: MMB - Professional
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel (TR)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thin Film
Number of Terminations: 2
Resistance: 7.5 Ohms
Package / Case: MELF, 0207
Supplier Device Package: 0207
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMB02070C7508FB200TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB02070C7508FB200TR-ND
Chip Resistor - Surface Mount 749-MMB02070C7508FB200TR-ND
7.5 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

7.5 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMB02070C7508FB200DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB02070C7508FB200DKR-ND
Chip Resistor - Surface Mount 749-MMB02070C7508FB200DKR-ND
RES SMD 7.5 OHM 1% 1W 0207

RES SMD 7.5 OHM 1% 1W 0207

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMB02070C7508FB200CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB02070C7508FB200CT-ND
Chip Resistor - Surface Mount 749-MMB02070C7508FB200CT-ND
RES SMD 7.5 OHM 1% 1W 0207

RES SMD 7.5 OHM 1% 1W 0207

Buy Now Datasheet
1W 350V Resistor - 52-MMB02070C7508FB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 350V Resistor
52-MMB02070C7508FB200
1W 350V Resistor 52-MMB02070C7508FB200
MELF Resistors 1W 7.5ohms 1% 0207 350V Product overview: MMB02070C7508FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 350V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C7508FB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1W 7.5ohms 1% 0207 350V Product overview: MMB02070C7508FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 350V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C7508FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
MMB02070C7508FB200
Chip Resistor - Surface Mount MMB02070C7508FB200
RES SMD 7.5 OHM 1% 1W 0207

RES SMD 7.5 OHM 1% 1W 0207

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MMB02070C7508FB200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMB02070C7508FB200
Resistors - Chip Resistor - Surface Mount MMB02070C7508FB200
RES SMD 7.5 OHM 1% 1W 0207

RES SMD 7.5 OHM 1% 1W 0207

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1167591-MMB02070C7508FB200 749-MMB02070C7508FB200TR-ND 52-MMB02070C7508FB200 MMB02070C7508FB200 MMB02070C7508FB200
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount 1W 350V Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms 7.5 ohms 7.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details