Vishay Intertechnology, Inc. Connectors,Interconnects MMB02070C6807GB700

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Length: 0.50' (152.4mm) Applications: Buck Converters Mounting Style: Through Hole Temperature Coefficient: ±1200ppm/°C Resistance (Ohms): 0.05 Tolerance: ±20%
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Length: 0.50' (152.4mm) Applications: Buck Converters Mounting Style: Through Hole Temperature Coefficient: ±1200ppm/°C Resistance (Ohms): 0.05 Tolerance: ±20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Length: 0.50' (152.4mm) Applications: Buck Converters Mounting Style: Through Hole Temperature Coefficient: ±1200ppm/°C Resistance (Ohms): 0.05 Tolerance: ±20%

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Length: 0.50' (152.4mm)
Applications: Buck Converters
Mounting Style: Through Hole
Temperature Coefficient: ±1200ppm/°C
Resistance (Ohms): 0.05
Tolerance: ±20%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1874/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details