680 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
680 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
680 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Win Source Part Number: 1112813-MMB02070C680
Category: Resistors>Chip Resistor - Surface Mount
Series: MMB - Professional
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thin Film
Number of Terminations: 2
Resistance: 680 kOhms
Package / Case: MELF, 0207
Supplier Device Package: 0207
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm)
Alternative Parts (Cross-Reference): MMB 02070C6803FB200;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0040
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 749-1389-6,MMB02070C
MELF Resistors 1W 680Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C6803FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C6803FB20
Surface Mount MELF Resistor, MMB 0207 Series, 680 kohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 749-1389-2-ND | 1112813-MMB02070C6803FB200 | 52-MMB02070C6803FB200 | 19J4503 |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | 1W 300V Resistor | Surface Mount Melf Resistor, Mmb 0207 Series, 680 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thin Film (Chip) | MetalFilm; Thin Film (Chip) | MetalFilm | |
| Mounting / Packaging | MELF, 0207 | Surface Mount Technology (SMT / SMD) | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |