Vishay Precision Group Chip Resistor - Surface Mount MMB02070C6801FB200

Description
6.8 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
6.8 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1387-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1387-2-ND
Chip Resistor - Surface Mount 749-1387-2-ND
6.8 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

6.8 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1387-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1387-1-ND
Chip Resistor - Surface Mount 749-1387-1-ND
6.8 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

6.8 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1387-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1387-6-ND
Chip Resistor - Surface Mount 749-1387-6-ND
6.8 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

6.8 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Resistors - 6788113 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788113
Surface Mount Resistors 6788113
Vishay MMB02070C6801FB200

Vishay MMB02070C6801FB200

Supplier's Site
Surface Mount Resistors - 6788113P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788113P
Surface Mount Resistors 6788113P
Vishay MMB02070C6801FB200

Vishay MMB02070C6801FB200

Supplier's Site
Surface Mount Resistors - 1804371 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1804371
Surface Mount Resistors 1804371
Vishay MMB02070C6801FB200

Vishay MMB02070C6801FB200

Supplier's Site
Surface Mount Resistors - 1688271 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688271
Surface Mount Resistors 1688271
Vishay MMB02070C6801FB200

Vishay MMB02070C6801FB200

Supplier's Site
Surface Mount Melf Resistor, Mmb 0207 Series, 6.8 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay - 19J4502 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmb 0207 Series, 6.8 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay
19J4502
Surface Mount Melf Resistor, Mmb 0207 Series, 6.8 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay 19J4502
Surface Mount MELF Resistor, MMB 0207 Series, 6.8 kohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMB 0207 Series, 6.8 kohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 749-1387-2-ND 6788113 6788113P 1804371 19J4502
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Melf Resistor, Mmb 0207 Series, 6.8 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin film MetalFilm
Mounting / Packaging MELF, 0207 Surface Mount Technology (SMT / SMD); Melf 0207 Surface Mount Technology (SMT / SMD); 0207 Surface Mount Technology (SMT / SMD); Melf 0207 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1879359-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers
Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3574FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details