Vishay Intertechnology, Inc. Cable Assemblies - Video Cables (DVI, HDMI) MMB02070C6340FB200

Description
Manufacturer: AMIS Category: Cable Assemblies - Video Cables (DVI, HDMI) Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: 1 nH Unshielded Thick Film Inductor 580 mA 150mOhm Max 01005 (0402 Metric) Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Cable Assemblies - Video Cables (DVI, HDMI) Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: 1 nH Unshielded Thick Film Inductor 580 mA 150mOhm Max 01005 (0402 Metric) Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Video Cables (DVI, HDMI) -  - Win Source Electronics
Laguna Hills, CA, United States
Cable Assemblies - Video Cables (DVI, HDMI)
Cable Assemblies - Video Cables (DVI, HDMI)
Manufacturer: AMIS Category: Cable Assemblies - Video Cables (DVI, HDMI) Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: 1 nH Unshielded Thick Film Inductor 580 mA 150mOhm Max 01005 (0402 Metric) Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Cable Assemblies - Video Cables (DVI, HDMI)
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 5
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: 1 nH Unshielded Thick Film Inductor 580 mA 150mOhm Max 01005 (0402 Metric)
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Name Cable Assemblies - Video Cables (DVI, HDMI)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Female HDMI With Screw Thread Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details