Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MMB02070C5900FB200

Description
590 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
590 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMB02070C5900FB200-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB02070C5900FB200-ND
Chip Resistor - Surface Mount MMB02070C5900FB200-ND
590 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

590 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
1W 350V Resistor - 52-MMB02070C5900FB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 350V Resistor
52-MMB02070C5900FB200
1W 350V Resistor 52-MMB02070C5900FB200
MELF Resistors 1W 590ohms 1% 0207 350V Product overview: MMB02070C5900FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 350V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C5900FB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1W 590ohms 1% 0207 350V Product overview: MMB02070C5900FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 350V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C5900FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Thin Film 0207(2309) 590 Ohm 1% 0.4W ±50ppm/C Conformal Coated Melf SMD Automotive Medical Blister T/R - 878-MMB02070C5900FB200 - Utmel Electronic Limited
Hong Kong, China
Res Thin Film 0207(2309) 590 Ohm 1% 0.4W ±50ppm/C Conformal Coated Melf SMD Automotive Medical Blister T/R
878-MMB02070C5900FB200
Res Thin Film 0207(2309) 590 Ohm 1% 0.4W ±50ppm/C Conformal Coated Melf SMD Automotive Medical Blister T/R 878-MMB02070C5900FB200
Res Thin Film 0207(2309) 590 Ohm 1% 0.4W ±50ppm/C Conformal Coated Melf SMD Automotive Medical Blister T/R

Res Thin Film 0207(2309) 590 Ohm 1% 0.4W ±50ppm/C Conformal Coated Melf SMD Automotive Medical Blister T/R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number MMB02070C5900FB200-ND 52-MMB02070C5900FB200 878-MMB02070C5900FB200
Product Name Chip Resistor - Surface Mount 1W 350V Resistor Res Thin Film 0207(2309) 590 Ohm 1% 0.4W ±50ppm/C Conformal Coated Melf SMD Automotive Medical Blister T/R
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive; Medical
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging MELF, 0207 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 590 ohms 590 ohms 590 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers