Vishay Intertechnology, Inc. 1W 350V Resistor MMB02070C5620FB200

Description
MELF Resistors 1W 562ohms 1% 0207 350V Product overview: MMB02070C5620FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 350V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C5620FB20 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 1W 562ohms 1% 0207 350V Product overview: MMB02070C5620FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 350V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C5620FB20 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W 350V Resistor - 52-MMB02070C5620FB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 350V Resistor
52-MMB02070C5620FB200
1W 350V Resistor 52-MMB02070C5620FB200
MELF Resistors 1W 562ohms 1% 0207 350V Product overview: MMB02070C5620FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 350V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C5620FB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1W 562ohms 1% 0207 350V Product overview: MMB02070C5620FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 350V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C5620FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMB02070C5620FB200-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB02070C5620FB200-ND
Chip Resistor - Surface Mount MMB02070C5620FB200-ND
562 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

562 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMB02070C5620FB200
747565-MMB02070C5620FB200
Chip Resistor - Surface Mount - MMB02070C5620FB200 747565-MMB02070C5620FB200
Manufacturer: Vishay Win Source Part Number: 747565-MMB02070C5620 FB200 Manufacturer Homepage: www.vishay.com Reference case: 0207 Reference Date Code: 2014 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 747565-MMB02070C5620FB200
Manufacturer Homepage: www.vishay.com
Reference case: 0207
Reference Date Code: 2014
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now
Res Thin Film 0207(2309) 562 Ohm 1% 0.4W ±50ppm/C Conformal Melf SMD Automotive Medical Blister T/R - 878-MMB02070C5620FB200 - Utmel Electronic Limited
Hong Kong, China
Res Thin Film 0207(2309) 562 Ohm 1% 0.4W ±50ppm/C Conformal Melf SMD Automotive Medical Blister T/R
878-MMB02070C5620FB200
Res Thin Film 0207(2309) 562 Ohm 1% 0.4W ±50ppm/C Conformal Melf SMD Automotive Medical Blister T/R 878-MMB02070C5620FB200
Res Thin Film 0207(2309) 562 Ohm 1% 0.4W ±50ppm/C Conformal Melf SMD Automotive Medical Blister T/R

Res Thin Film 0207(2309) 562 Ohm 1% 0.4W ±50ppm/C Conformal Melf SMD Automotive Medical Blister T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-MMB02070C5620FB200 MMB02070C5620FB200-ND 747565-MMB02070C5620FB200 878-MMB02070C5620FB200
Product Name 1W 350V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MMB02070C5620FB200 Res Thin Film 0207(2309) 562 Ohm 1% 0.4W ±50ppm/C Conformal Melf SMD Automotive Medical Blister T/R
Resistance Range 562 ohms 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 350 volts
Operating AC Voltage 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details