Vishay Precision Group Chip Resistor - Surface Mount MMB02070C5609FB200

Description
56 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
56 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMB-56BCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-56BCT-ND
Chip Resistor - Surface Mount MMB-56BCT-ND
56 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

56 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-56BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-56BTR-ND
Chip Resistor - Surface Mount MMB-56BTR-ND
56 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

56 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-56BDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-56BDKR-ND
Chip Resistor - Surface Mount MMB-56BDKR-ND
56 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

56 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
1W 300V Resistor - 52-MMB02070C5609FB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 300V Resistor
52-MMB02070C5609FB200
1W 300V Resistor 52-MMB02070C5609FB200
MELF Resistors 1W 56ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C5609FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C5609FB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1W 56ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C5609FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C5609FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMB02070C5609FB200
885292-MMB02070C5609FB200
Chip Resistor - Surface Mount - MMB02070C5609FB200 885292-MMB02070C5609FB200
Manufacturer: Vishay Win Source Part Number: 885292-MMB02070C5609 FB200 Series: MMB - Professional Operating Temperature Range: -55°C ~ 155°C Features: 56 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0207 Package: Reel - TR Categories: Resistors Case / Package: 0207 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: MMB-56CT, MMB-56TR-ND, MMB-56DKR, MMB-56TR, MMB-56CT-ND, MMB-56DKR-ND, MMB-56BTR, MMB-56BDKR, MMB-56BCT

Manufacturer: Vishay
Win Source Part Number: 885292-MMB02070C5609FB200
Series: MMB - Professional
Operating Temperature Range: -55°C ~ 155°C
Features: 56 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: MELF, 0207
Package: Reel - TR
Categories: Resistors
Case / Package: 0207
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.21.0040
Other Part Number: MMB-56CT, MMB-56TR-ND, MMB-56DKR, MMB-56TR, MMB-56CT-ND, MMB-56DKR-ND, MMB-56BTR, MMB-56BDKR, MMB-56BCT

Buy Now Datasheet
Surface Mount Resistors - 667633 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667633
Surface Mount Resistors 667633
Vishay MMB02070C5609FB200

Vishay MMB02070C5609FB200

Supplier's Site
Chip Resistor - Surface Mount - MMB02070C5609FB200 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMB02070C5609FB200
Chip Resistor - Surface Mount MMB02070C5609FB200
RES SMD 56 OHM 1% 1W 0207

RES SMD 56 OHM 1% 1W 0207

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mmb 0207 Series, 56 Ohm, 400 Mw, 1%, Metal Film Vishay - 54R3246 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmb 0207 Series, 56 Ohm, 400 Mw, 1%, Metal Film Vishay
54R3246
Surface Mount Melf Resistor, Mmb 0207 Series, 56 Ohm, 400 Mw, 1%, Metal Film Vishay 54R3246
Surface Mount MELF Resistor, MMB 0207 Series, 56 ohm, 400 mW, 1%, Metal Film

Surface Mount MELF Resistor, MMB 0207 Series, 56 ohm, 400 mW, 1%, Metal Film

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mmb 0207 Series, 56 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay - 98H1948 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmb 0207 Series, 56 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay
98H1948
Surface Mount Melf Resistor, Mmb 0207 Series, 56 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay 98H1948
Surface Mount MELF Resistor, MMB 0207 Series, 56 ohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMB 0207 Series, 56 ohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MMB02070C5609FB200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMB02070C5609FB200
Resistors - Chip Resistor - Surface Mount MMB02070C5609FB200
RES SMD 56 OHM 1% 1W 0207

RES SMD 56 OHM 1% 1W 0207

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number MMB-56BCT-ND 52-MMB02070C5609FB200 885292-MMB02070C5609FB200 667633 MMB02070C5609FB200 54R3246 98H1948 MMB02070C5609FB200
Product Name Chip Resistor - Surface Mount 1W 300V Resistor Chip Resistor - Surface Mount - MMB02070C5609FB200 Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mmb 0207 Series, 56 Ohm, 400 Mw, 1%, Metal Film Vishay Surface Mount Melf Resistor, Mmb 0207 Series, 56 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm MetalFilm Thin Film (Chip)
Mounting / Packaging MELF, 0207 Surface Mount Technology (SMT / SMD); 0207 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) MELF, 0207
Resistance Range 56 ohms 56 ohms 56 ohms 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details