5.6 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
5.6 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
5.6 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
±1% 5.6Ω MELF,0207 Chip Resistor - Surface Mount ROHS
RES SMD 5.6 OHM 1% 1W 0207
Surface Mount MELF Resistor, MMB 0207 Series, 5.6 ohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 6788100 | 1804182 | 749-1386-2-ND | 17930-MMB02070C5608FB200 | MMB02070C5608FB200 | 19J4500 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | ±1% 5.6Ω MELF,0207 Chip Resistor - Surface Mount ROHS | Chip Resistor - Surface Mount | Surface Mount Melf Resistor, Mmb 0207 Series, 5.6 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay |
| Technology / Construction | Thin film | Thin film | Thin Film (Chip) | Thin Film (Chip) | MetalFilm | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Melf 0207 | Surface Mount Technology (SMT / SMD); Melf 0207 | MELF, 0207 | Surface Mount Technology (SMT / SMD) | ||
| Standards and Certifications | RoHS | RoHS; Aec-q200 | RoHS | |||
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use |