Vishay Precision Group Chip Resistor - Surface Mount MMB02070C5607FB200

Description
560 mOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
560 mOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1106-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1106-2-ND
Chip Resistor - Surface Mount 749-1106-2-ND
560 mOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

560 mOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1106-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1106-1-ND
Chip Resistor - Surface Mount 749-1106-1-ND
560 mOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

560 mOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1106-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1106-6-ND
Chip Resistor - Surface Mount 749-1106-6-ND
560 mOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

560 mOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 0R56, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay - 84AH7528 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R56, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay
84AH7528
Res, 0R56, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay 84AH7528
RES, 0R56, 1%, 1W, 0207, THIN FILM ROHS COMPLIANT: YES

RES, 0R56, 1%, 1W, 0207, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1106-2-ND 84AH7528
Product Name Chip Resistor - Surface Mount Res, 0R56, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0207
Resistance Range 0.5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details