Vishay Intertechnology, Inc. 1W 300V Resistor MMB02070C5604FB200

Description
MELF Resistors 1W 5.6Mohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C5604FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C5604FB20 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 1W 5.6Mohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C5604FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C5604FB20 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W 300V Resistor - 52-MMB02070C5604FB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 300V Resistor
52-MMB02070C5604FB200
1W 300V Resistor 52-MMB02070C5604FB200
MELF Resistors 1W 5.6Mohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C5604FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C5604FB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1W 5.6Mohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C5604FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C5604FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-MMB02070C5604FB200CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB02070C5604FB200CT-ND
Chip Resistor - Surface Mount 749-MMB02070C5604FB200CT-ND
MMB 0207-50 1% B2 5M6

MMB 0207-50 1% B2 5M6

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMB02070C5604FB200DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB02070C5604FB200DKR-ND
Chip Resistor - Surface Mount 749-MMB02070C5604FB200DKR-ND
MMB 0207-50 1% B2 5M6

MMB 0207-50 1% B2 5M6

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMB02070C5604FB200TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB02070C5604FB200TR-ND
Chip Resistor - Surface Mount 749-MMB02070C5604FB200TR-ND
MMB 0207-50 1% B2 5M6

MMB 0207-50 1% B2 5M6

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MMB02070C5604FB200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMB02070C5604FB200
Resistors - Chip Resistor - Surface Mount MMB02070C5604FB200
MMB 0207-50 1% B2 5M6

MMB 0207-50 1% B2 5M6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 52-MMB02070C5604FB200 749-MMB02070C5604FB200CT-ND MMB02070C5604FB200
Product Name 1W 300V Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Resistance Range 5.60E6 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details