MELF Resistors 1W 560Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C5603FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C5603FB20
Vishay MMB02070C5603FB200
560 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
560 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
560 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES SMD 560K OHM 1% 1W 0207
RES, AEC-Q200, THIN FILM, 560K, 1%, 0207; Resistance:560kohm; Product Range:MMB 0207 Series; Voltage Rating:350V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; RoHS Compliant: Yes
Surface Mount MELF Resistor, MMB 0207 Series, 560 kohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-MMB02070C5603FB200 | 6788090 | 6788090P | 1804180 | MMB-560KBDKR-ND | MMB02070C5603FB200 | 12AC1729 | 02H5000 |
| Product Name | 1W 300V Resistor | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, Aec-Q200, Thin Film, 560K, 1%, 0207; Resistance Vishay | Surface Mount Melf Resistor, Mmb 0207 Series, 560 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay |
| Resistance Range | 560000 ohms | 560000 ohms | 560000 ohms | 560000 ohms | ||||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | ||||
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | ||||||
| Operating DC Voltage | 200 volts | 350 volts | ||||||
| Operating AC Voltage | 200 volts | 350 volts |