Vishay Precision Group Electronic Wholesale - MMB02070C5602FB200 MMB02070C5602FB200

Description
Manufacturer: Vishay Beyschlag Win Source Part Number: 759282-MMB02070C5602 FB200 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Composition: Thin Film Number of Terminations: 2 Resistance: 56 kOhms Categories: Resistors Supplier Device Package: 0207 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: MELF, 0207 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 1W Parts Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm)
Request a Quote Datasheet
Description
Manufacturer: Vishay Beyschlag Win Source Part Number: 759282-MMB02070C5602 FB200 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Composition: Thin Film Number of Terminations: 2 Resistance: 56 kOhms Categories: Resistors Supplier Device Package: 0207 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: MELF, 0207 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 1W Parts Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - MMB02070C5602FB200 - 759282-MMB02070C5602FB200 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - MMB02070C5602FB200
759282-MMB02070C5602FB200
Electronic Wholesale - MMB02070C5602FB200 759282-MMB02070C5602FB200
Manufacturer: Vishay Beyschlag Win Source Part Number: 759282-MMB02070C5602 FB200 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Composition: Thin Film Number of Terminations: 2 Resistance: 56 kOhms Categories: Resistors Supplier Device Package: 0207 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: MELF, 0207 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 1W Parts Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm)

Manufacturer: Vishay Beyschlag
Win Source Part Number: 759282-MMB02070C5602FB200
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Composition: Thin Film
Number of Terminations: 2
Resistance: 56 kOhms
Categories: Resistors
Supplier Device Package: 0207
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: MELF, 0207
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 1W
Parts Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm)

Buy Now
Chip Resistor - Surface Mount - 749-1505-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1505-6-ND
Chip Resistor - Surface Mount 749-1505-6-ND
56 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

56 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1505-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1505-1-ND
Chip Resistor - Surface Mount 749-1505-1-ND
56 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

56 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1505-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1505-2-ND
Chip Resistor - Surface Mount 749-1505-2-ND
56 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

56 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
1W 300V Resistor - 52-MMB02070C5602FB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 300V Resistor
52-MMB02070C5602FB200
1W 300V Resistor 52-MMB02070C5602FB200
MELF Resistors 1W 56Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C5602FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C5602FB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1W 56Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C5602FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C5602FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MMB02070C5602FB200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMB02070C5602FB200
Resistors - Chip Resistor - Surface Mount MMB02070C5602FB200
RES 56K OHM 1% 1W MELF 0207

RES 56K OHM 1% 1W MELF 0207

Supplier's Site
VISHAY MMB02070C5602FB200 Surface Mount MELF Resistor, 56 kohm, 300 V, 400 mW,1%, MMB 0207 Series, Metal Film - 878-MMB02070C5602FB200 - Utmel Electronic Limited
Hong Kong, China
VISHAY MMB02070C5602FB200 Surface Mount MELF Resistor, 56 kohm, 300 V, 400 mW,1%, MMB 0207 Series, Metal Film
878-MMB02070C5602FB200
VISHAY MMB02070C5602FB200 Surface Mount MELF Resistor, 56 kohm, 300 V, 400 mW,1%, MMB 0207 Series, Metal Film 878-MMB02070C5602FB200
VISHAY MMB02070C5602FB200 Surface Mount MELF Resistor, 56 kohm, 300 V, 400 mW,1%, MMB 0207 Series, Metal Film

VISHAY MMB02070C5602FB200 Surface Mount MELF Resistor, 56 kohm, 300 V, 400 mW,1%, MMB 0207 Series, Metal Film

Supplier's Site
Chip Resistor - Surface Mount - MMB02070C5602FB200 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMB02070C5602FB200
Chip Resistor - Surface Mount MMB02070C5602FB200
RES 56K OHM 1% 1W MELF 0207

RES 56K OHM 1% 1W MELF 0207

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mmb 0207 Series, 56 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay - 19J4498 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmb 0207 Series, 56 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay
19J4498
Surface Mount Melf Resistor, Mmb 0207 Series, 56 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay 19J4498
Surface Mount MELF Resistor, MMB 0207 Series, 56 kohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMB 0207 Series, 56 kohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 759282-MMB02070C5602FB200 749-1505-6-ND 52-MMB02070C5602FB200 MMB02070C5602FB200 878-MMB02070C5602FB200 MMB02070C5602FB200 19J4498
Product Name Electronic Wholesale - MMB02070C5602FB200 Chip Resistor - Surface Mount 1W 300V Resistor Resistors - Chip Resistor - Surface Mount VISHAY MMB02070C5602FB200 Surface Mount MELF Resistor, 56 kohm, 300 V, 400 mW,1%, MMB 0207 Series, Metal Film Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mmb 0207 Series, 56 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) MetalFilm; Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm
Resistance Range 56000 ohms 56000 ohms 56000 ohms 56000 ohms 56000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details