Vishay Precision Group Chip Resistor - Surface Mount MMB02070C5600FB200

Description
560 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
560 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMB-560BDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-560BDKR-ND
Chip Resistor - Surface Mount MMB-560BDKR-ND
560 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

560 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-560BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-560BTR-ND
Chip Resistor - Surface Mount MMB-560BTR-ND
560 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

560 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-560BCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-560BCT-ND
Chip Resistor - Surface Mount MMB-560BCT-ND
560 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

560 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
959469-MMB02070C5600FB200
Resistors - Chip Resistor - Surface Mount 959469-MMB02070C5600FB200
Win Source Part Number: 959469-MMB02070C5600 FB200 Category: Resistors>Chip Resistor - Surface Mount Series: MMB - Professional Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thin Film Number of Terminations: 2 Resistance: 560 Ohms Package / Case: MELF, 0207 Supplier Device Package: 0207 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm) Alternative Parts (Cross-Reference): MMU01020C5600FB300; SMM02040C5600FB300; MMA02040C5620FB300; MFS1/4CC5100FMMB 02070C5600FB200; MMB02070C5600-FB200; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: MMB-560BDKR,MMB-560D KR-ND,MMB-560CT-ND,M MB-560DKR,MMB-560TR, MMB-560BCT,MMB-560CT ,MMB-560TR-ND,MMB-56 0BTR

Win Source Part Number: 959469-MMB02070C5600FB200
Category: Resistors>Chip Resistor - Surface Mount
Series: MMB - Professional
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thin Film
Number of Terminations: 2
Resistance: 560 Ohms
Package / Case: MELF, 0207
Supplier Device Package: 0207
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm)
Alternative Parts (Cross-Reference): MMU01020C5600FB300; SMM02040C5600FB300; MMA02040C5620FB300; MFS1/4CC5100FMMB 02070C5600FB200; MMB02070C5600-FB200;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0040
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: MMB-560BDKR,MMB-560DKR-ND,MMB-560CT-ND,MMB-560DKR,MMB-560TR,MMB-560BCT,MMB-560CT,MMB-560TR-ND,MMB-560BTR

Buy Now Datasheet
1W 300V Resistor - 52-MMB02070C5600FB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 300V Resistor
52-MMB02070C5600FB200
1W 300V Resistor 52-MMB02070C5600FB200
MELF Resistors 1W 560ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C5600FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C5600FB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1W 560ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C5600FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C5600FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mmb 0207 Series, 560 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay - 19J4496 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmb 0207 Series, 560 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay
19J4496
Surface Mount Melf Resistor, Mmb 0207 Series, 560 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay 19J4496
Surface Mount MELF Resistor, MMB 0207 Series, 560 ohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMB 0207 Series, 560 ohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
1W Thin Film Resistor 350V ±50ppm/℃ ±1% -55℃~+155℃ 560Ω 0207 Chip Resistor - Surface Mount ROHS - 17930-MMB02070C5600FB200 - Utmel Electronic Limited
Hong Kong, China
1W Thin Film Resistor 350V ±50ppm/℃ ±1% -55℃~+155℃ 560Ω 0207 Chip Resistor - Surface Mount ROHS
17930-MMB02070C5600FB200
1W Thin Film Resistor 350V ±50ppm/℃ ±1% -55℃~+155℃ 560Ω 0207 Chip Resistor - Surface Mount ROHS 17930-MMB02070C5600FB200
1W Thin Film Resistor 350V ±50ppm/℃ ±1% -55℃~+155℃ 560Ω 0207 Chip Resistor - Surface Mount ROHS

1W Thin Film Resistor 350V ±50ppm/℃ ±1% -55℃~+155℃ 560Ω 0207 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number MMB-560BDKR-ND 959469-MMB02070C5600FB200 52-MMB02070C5600FB200 19J4496 17930-MMB02070C5600FB200
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount 1W 300V Resistor Surface Mount Melf Resistor, Mmb 0207 Series, 560 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay 1W Thin Film Resistor 350V ±50ppm/℃ ±1% -55℃~+155℃ 560Ω 0207 Chip Resistor - Surface Mount ROHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging MELF, 0207 Surface Mount Technology (SMT / SMD)
Resistance Range 560 ohms 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers