Vishay Intertechnology, Inc. 1W 51ohm 300V Resistor MMB02070C5109FB200

Description
MELF Resistors 1W 51ohm 1% 0207 MELF 300V 50ppm Product overview: MMB02070C5109FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 51ohm, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 51ohm, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C5109FB20 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 1W 51ohm 1% 0207 MELF 300V 50ppm Product overview: MMB02070C5109FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 51ohm, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 51ohm, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C5109FB20 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W 51ohm 300V Resistor - 52-MMB02070C5109FB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 51ohm 300V Resistor
52-MMB02070C5109FB200
1W 51ohm 300V Resistor 52-MMB02070C5109FB200
MELF Resistors 1W 51ohm 1% 0207 MELF 300V 50ppm Product overview: MMB02070C5109FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 51ohm, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 51ohm, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C5109FB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1W 51ohm 1% 0207 MELF 300V 50ppm Product overview: MMB02070C5109FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 51ohm, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 51ohm, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C5109FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-MMB02070C5109FB200CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB02070C5109FB200CT-ND
Chip Resistor - Surface Mount 749-MMB02070C5109FB200CT-ND
51 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

51 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMB02070C5109FB200TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB02070C5109FB200TR-ND
Chip Resistor - Surface Mount 749-MMB02070C5109FB200TR-ND
51 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

51 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMB02070C5109FB200DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB02070C5109FB200DKR-ND
Chip Resistor - Surface Mount 749-MMB02070C5109FB200DKR-ND
51 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

51 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Res, 51R, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay - 84AH7527 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay
84AH7527
Res, 51R, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay 84AH7527
RES, 51R, 1%, 1W, 0207, THIN FILM ROHS COMPLIANT: YES

RES, 51R, 1%, 1W, 0207, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMB02070C5109FB200 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMB02070C5109FB200
Chip Resistor - Surface Mount MMB02070C5109FB200
MMB 0207-50 1% B2 51R

MMB 0207-50 1% B2 51R

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-MMB02070C5109FB200 749-MMB02070C5109FB200CT-ND 84AH7527 MMB02070C5109FB200
Product Name 1W 51ohm 300V Resistor Chip Resistor - Surface Mount Res, 51R, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay Chip Resistor - Surface Mount
Resistance Range 51 ohms 51 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details