Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MMB02070C5108FB200

Description
5.1 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
5.1 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MMB02070C5108FB200TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB02070C5108FB200TR-ND
Chip Resistor - Surface Mount 749-MMB02070C5108FB200TR-ND
5.1 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

5.1 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMB02070C5108FB200CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB02070C5108FB200CT-ND
Chip Resistor - Surface Mount 749-MMB02070C5108FB200CT-ND
5.1 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

5.1 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMB02070C5108FB200DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB02070C5108FB200DKR-ND
Chip Resistor - Surface Mount 749-MMB02070C5108FB200DKR-ND
5.1 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

5.1 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMB02070C5108FB200
885291-MMB02070C5108FB200
Chip Resistor - Surface Mount - MMB02070C5108FB200 885291-MMB02070C5108FB200
Manufacturer: Vishay Win Source Part Number: 885291-MMB02070C5108 FB200 Series: MMB - Professional Operating Temperature Range: -55°C ~ 155°C Features: 5.1 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0207 Package: Reel - TR Categories: Resistors Case / Package: 0207 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0030 Other Part Number: 749-MMB02070C5108FB2 00DKR, 749-MMB02070C5108FB2 00CT, 749-MMB02070C5108FB2 00TR, MMB02070C5108FB200-N D

Manufacturer: Vishay
Win Source Part Number: 885291-MMB02070C5108FB200
Series: MMB - Professional
Operating Temperature Range: -55°C ~ 155°C
Features: 5.1 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: MELF, 0207
Package: Reel - TR
Categories: Resistors
Case / Package: 0207
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.21.0030
Other Part Number: 749-MMB02070C5108FB200DKR, 749-MMB02070C5108FB200CT, 749-MMB02070C5108FB200TR, MMB02070C5108FB200-ND

Buy Now Datasheet
1W 300V Resistor - 52-MMB02070C5108FB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 300V Resistor
52-MMB02070C5108FB200
1W 300V Resistor 52-MMB02070C5108FB200
MELF Resistors 1W 5.1ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C5108FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C5108FB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1W 5.1ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C5108FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C5108FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 5R1, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay - 84AH7526 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R1, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay
84AH7526
Res, 5R1, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay 84AH7526
RES, 5R1, 1%, 1W, 0207, THIN FILM ROHS COMPLIANT: YES

RES, 5R1, 1%, 1W, 0207, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 749-MMB02070C5108FB200TR-ND 885291-MMB02070C5108FB200 52-MMB02070C5108FB200 84AH7526
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MMB02070C5108FB200 1W 300V Resistor Res, 5R1, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0207
Resistance Range 5.1 ohms 5.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details