Vishay Intertechnology, Inc. Resistors - Chip Resistor - Surface Mount MMB02070C4993FB200

Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1327041-MMB02070C499 3FB200 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200 Size / Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thin Film Number of Terminations: 2 Resistance: 499 kOhms Supplier Device Package: 0207 Temperature Range - Operating: -55°C ~ 155°C Case / Package: MELF, 0207 ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Other Part Number: MMB-499KDKR,MMB-499K CT-ND,MMB-499KBTR,MM B-499KTR-ND,MMB-499K DKR-ND,MMB-499KBDKR, MMB-499KBCT,MMB-499K TR,MMB-499KCT RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1327041-MMB02070C499 3FB200 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200 Size / Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thin Film Number of Terminations: 2 Resistance: 499 kOhms Supplier Device Package: 0207 Temperature Range - Operating: -55°C ~ 155°C Case / Package: MELF, 0207 ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Other Part Number: MMB-499KDKR,MMB-499K CT-ND,MMB-499KBTR,MM B-499KTR-ND,MMB-499K DKR-ND,MMB-499KBDKR, MMB-499KBCT,MMB-499K TR,MMB-499KCT RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1327041-MMB02070C4993FB200 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327041-MMB02070C4993FB200
Resistors - Chip Resistor - Surface Mount 1327041-MMB02070C4993FB200
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1327041-MMB02070C499 3FB200 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200 Size / Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thin Film Number of Terminations: 2 Resistance: 499 kOhms Supplier Device Package: 0207 Temperature Range - Operating: -55°C ~ 155°C Case / Package: MELF, 0207 ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Other Part Number: MMB-499KDKR,MMB-499K CT-ND,MMB-499KBTR,MM B-499KTR-ND,MMB-499K DKR-ND,MMB-499KBDKR, MMB-499KBCT,MMB-499K TR,MMB-499KCT RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1327041-MMB02070C4993FB200
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200
Size / Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thin Film
Number of Terminations: 2
Resistance: 499 kOhms
Supplier Device Package: 0207
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: MELF, 0207
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0040
Other Part Number: MMB-499KDKR,MMB-499KCT-ND,MMB-499KBTR,MMB-499KTR-ND,MMB-499KDKR-ND,MMB-499KBDKR,MMB-499KBCT,MMB-499KTR,MMB-499KCT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
1W 200V Resistor - 52-MMB02070C4993FB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 200V Resistor
52-MMB02070C4993FB200
1W 200V Resistor 52-MMB02070C4993FB200
MELF Resistors 1W 499Kohms 1% 0207 MELF 200V 50ppm Product overview: MMB02070C4993FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C4993FB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1W 499Kohms 1% 0207 MELF 200V 50ppm Product overview: MMB02070C4993FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C4993FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMB-499KBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-499KBTR-ND
Chip Resistor - Surface Mount MMB-499KBTR-ND
499 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

499 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-499KBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-499KBCT-ND
Chip Resistor - Surface Mount MMB-499KBCT-ND
499 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

499 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-499KBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-499KBDKR-ND
Chip Resistor - Surface Mount MMB-499KBDKR-ND
499 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

499 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB02070C4993FB200 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMB02070C4993FB200
Chip Resistor - Surface Mount MMB02070C4993FB200
RES SMD 499K OHM 1% 1W 0207

RES SMD 499K OHM 1% 1W 0207

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 1327041-MMB02070C4993FB200 52-MMB02070C4993FB200 MMB-499KBTR-ND MMB02070C4993FB200
Product Name Resistors - Chip Resistor - Surface Mount 1W 200V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 499000 ohms 499000 ohms 499000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2202FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details