Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MMB02070C4759FB200

Description
RES SMD 47.5 OHM 1% 1W 0207
Request a Quote Datasheet
Description
RES SMD 47.5 OHM 1% 1W 0207
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MMB02070C4759FB200CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB02070C4759FB200CT-ND
Chip Resistor - Surface Mount 749-MMB02070C4759FB200CT-ND
RES SMD 47.5 OHM 1% 1W 0207

RES SMD 47.5 OHM 1% 1W 0207

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMB02070C4759FB200DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB02070C4759FB200DKR-ND
Chip Resistor - Surface Mount 749-MMB02070C4759FB200DKR-ND
RES SMD 47.5 OHM 1% 1W 0207

RES SMD 47.5 OHM 1% 1W 0207

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMB02070C4759FB200TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB02070C4759FB200TR-ND
Chip Resistor - Surface Mount 749-MMB02070C4759FB200TR-ND
47.5 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

47.5 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 749-MMB02070C4759FB200CT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging MELF, 0207
Resistance Range 47.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details