47 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES SMD 47 OHM 1% 1W 0207
RES SMD 47 OHM 1% 1W 0207
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 749-MMB02070C4709FB700TR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | MELF, 0207 |
| Resistance Range | 47 ohms |